Hubbell Incorporated Standard AC Switch 4904RKL

Description
KEYED LOCKING TYPE 1.25 INCH W X 1.65 INCH D SIZE FOUR WAY OPERATION TYPE UL 20, CSA 22.2 APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING BRYANT[R] BRAND
Datasheet
Description
KEYED LOCKING TYPE 1.25 INCH W X 1.65 INCH D SIZE FOUR WAY OPERATION TYPE UL 20, CSA 22.2 APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 4904RKL - Hubbell Incorporated
Orange, CT, USA
Standard AC Switch
4904RKL
Standard AC Switch 4904RKL
KEYED LOCKING TYPE 1.25 INCH W X 1.65 INCH D SIZE FOUR WAY OPERATION TYPE UL 20, CSA 22.2 APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING BRYANT[R] BRAND
  • KEYED LOCKING TYPE
  • 1.25 INCH W X 1.65 INCH D SIZE
  • FOUR WAY OPERATION TYPE
  • UL 20, CSA 22.2 APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING
  • BACK, SIDE WIRING
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 4904RKL
Product Name Standard AC Switch
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Decorator AC Switch - RSD315W - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Residential
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details