Hubbell Incorporated Standard AC Switch 4904BLK

Description
TOGGLE TYPE THERMOSET BODY, NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE BLACK HANDLE COLOR FOUR WAY OPERATION TYPE UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD-1 4904 MODEL
Datasheet
Description
TOGGLE TYPE THERMOSET BODY, NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE BLACK HANDLE COLOR FOUR WAY OPERATION TYPE UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD-1 4904 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 4904BLK - Hubbell Incorporated
Orange, CT, USA
Standard AC Switch
4904BLK
Standard AC Switch 4904BLK
TOGGLE TYPE THERMOSET BODY, NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE BLACK HANDLE COLOR FOUR WAY OPERATION TYPE UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD-1 4904 MODEL
  • TOGGLE TYPE
  • THERMOSET BODY, NYLON TOGGLE MATERIAL
  • 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE
  • BLACK HANDLE COLOR
  • FOUR WAY OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 V, 2 HP AT 240 V POWER RATING
  • BACK, SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1
  • 4904 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 4904BLK
Product Name Standard AC Switch
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 8493835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Double Throw AC Switch - 4921GRY - Hubbell Incorporated
Specs
Application Industrial
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
DISTRIBUTED CIRCUIT BREAKER - T54-2 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details