Hubbell Incorporated Standard AC Switch 4903RKL

Description
KEYED LOCKING TYPE 1.25 INCH W X 1.65 INCH D SIZE THREE WAY OPERATION TYPE UL 20, CSA 22.2 APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING BRYANT[R] BRAND
Datasheet
Description
KEYED LOCKING TYPE 1.25 INCH W X 1.65 INCH D SIZE THREE WAY OPERATION TYPE UL 20, CSA 22.2 APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 4903RKL - Hubbell Incorporated
Orange, CT, USA
Standard AC Switch
4903RKL
Standard AC Switch 4903RKL
KEYED LOCKING TYPE 1.25 INCH W X 1.65 INCH D SIZE THREE WAY OPERATION TYPE UL 20, CSA 22.2 APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING BRYANT[R] BRAND
  • KEYED LOCKING TYPE
  • 1.25 INCH W X 1.65 INCH D SIZE
  • THREE WAY OPERATION TYPE
  • UL 20, CSA 22.2 APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING
  • BACK, SIDE WIRING
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 4903RKL
Product Name Standard AC Switch
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Standard AC Switch - 4903GLI - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details