Hubbell Incorporated Double Throw AC Switch 4821GRY

Description
THREE POSITION TWO CIRCUIT TYPE 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE GRAY COLOR SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD-1 4821 MODEL
Datasheet
Description
THREE POSITION TWO CIRCUIT TYPE 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE GRAY COLOR SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD-1 4821 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Throw AC Switch - 4821GRY - Hubbell Incorporated
Orange, CT, USA
Double Throw AC Switch
4821GRY
Double Throw AC Switch 4821GRY
THREE POSITION TWO CIRCUIT TYPE 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE GRAY COLOR SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD-1 4821 MODEL
  • THREE POSITION TWO CIRCUIT TYPE
  • 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE
  • GRAY COLOR
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • TOGGLE HANDLE TYPE
  • UL, CSA, NOM APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING
  • BACK, SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1
  • 4821 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 4821GRY
Product Name Double Throw AC Switch
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Dimmer Switches - 2494431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details