Hubbell Incorporated Standard AC Switch 4804GRY

Description
TOGGLE TYPE THERMOSET BODY, NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE GRAY HANDLE COLOR FOUR WAY OPERATION TYPE UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC. BRAND APPLICABLE STANDARD NEMA WD-1 4804 MODEL
Datasheet
Description
TOGGLE TYPE THERMOSET BODY, NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE GRAY HANDLE COLOR FOUR WAY OPERATION TYPE UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC. BRAND APPLICABLE STANDARD NEMA WD-1 4804 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 4804GRY - Hubbell Incorporated
Orange, CT, USA
Standard AC Switch
4804GRY
Standard AC Switch 4804GRY
TOGGLE TYPE THERMOSET BODY, NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE GRAY HANDLE COLOR FOUR WAY OPERATION TYPE UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC. BRAND APPLICABLE STANDARD NEMA WD-1 4804 MODEL
  • TOGGLE TYPE
  • THERMOSET BODY, NYLON TOGGLE MATERIAL
  • 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE
  • GRAY HANDLE COLOR
  • FOUR WAY OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING
  • BACK, SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • TECH-SPEC. BRAND
  • APPLICABLE STANDARD NEMA WD-1
  • 4804 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 4804GRY
Product Name Standard AC Switch
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2848555 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
Standard AC Switch - 4903GRY - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details