Hubbell Wiring Device-Kellems Standard Wall Plate 384

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; BROWN COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; INCLUDES 2 MOUNTING HOLE; APPLICATION RESIDENTIAL, COMMERCIAL, INST
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; BROWN COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; INCLUDES 2 MOUNTING HOLE; APPLICATION RESIDENTIAL, COMMERCIAL, INST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 384 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
384
Standard Wall Plate 384
0.07 INCH THK THERMOSET PLASTIC MATERIAL; BROWN COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; INCLUDES 2 MOUNTING HOLE; APPLICATION RESIDENTIAL, COMMERCIAL, INST

0.07 INCH THK THERMOSET PLASTIC MATERIAL; BROWN COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; INCLUDES 2 MOUNTING HOLE; APPLICATION RESIDENTIAL, COMMERCIAL, INST

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number 384
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Thermoplastic Medium Size Glossy Finish - 3041M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 9194090 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
QuickPort Wallplates - 41080-6IP - Leviton Manufacturing
Specs
Opening / Devices 6
View Details
Standard Wall Plate - SP78 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic
View Details