Hubbell Incorporated Standard AC Switch 3002GRY

Description
TOGGLE, EXTRA HEAVY DUTY TYPE THERMOSET (BASE), NYLON (TOGGLE) MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE GRAY COLOR 2-POLE OPERATION TYPE UL, CSA, FED SPEC WS896E APPROVAL INDUSTRIAL, SPECIFICATION GRADE APPLICATION 120 TO 277 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 HP AT 120/240/277 VAC POWER RATING BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG CONTACT MATERIAL SILVER CADMIUM OXIDE OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
TOGGLE, EXTRA HEAVY DUTY TYPE THERMOSET (BASE), NYLON (TOGGLE) MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE GRAY COLOR 2-POLE OPERATION TYPE UL, CSA, FED SPEC WS896E APPROVAL INDUSTRIAL, SPECIFICATION GRADE APPLICATION 120 TO 277 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 HP AT 120/240/277 VAC POWER RATING BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG CONTACT MATERIAL SILVER CADMIUM OXIDE OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 3002GRY - Hubbell Incorporated
Orange, CT, USA
Standard AC Switch
3002GRY
Standard AC Switch 3002GRY
TOGGLE, EXTRA HEAVY DUTY TYPE THERMOSET (BASE), NYLON (TOGGLE) MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE GRAY COLOR 2-POLE OPERATION TYPE UL, CSA, FED SPEC WS896E APPROVAL INDUSTRIAL, SPECIFICATION GRADE APPLICATION 120 TO 277 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 HP AT 120/240/277 VAC POWER RATING BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG CONTACT MATERIAL SILVER CADMIUM OXIDE OPERATING TEMPERATURE -40 TO 75 DEG C
  • TOGGLE, EXTRA HEAVY DUTY TYPE
  • THERMOSET (BASE), NYLON (TOGGLE) MATERIAL
  • 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE
  • GRAY COLOR
  • 2-POLE OPERATION TYPE
  • UL, CSA, FED SPEC WS896E APPROVAL
  • INDUSTRIAL, SPECIFICATION GRADE APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 2 HP AT 120/240/277 VAC POWER RATING
  • BACK, SIDE WIRING
  • WIRE SIZE 14 TO 10 AWG
  • CONTACT MATERIAL SILVER CADMIUM OXIDE
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 3002GRY
Product Name Standard AC Switch
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 736225 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Specs
Application Commercial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details