Hubbell Wiring Device-Kellems Standard Wall Plate 26TE24-I

Description
IMPACT RESISTANT THERMOPLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; NUMBER OF CONDUCTOR 4; MOUNTING TYPE SCREW MOU
Datasheet
Description
IMPACT RESISTANT THERMOPLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; NUMBER OF CONDUCTOR 4; MOUNTING TYPE SCREW MOU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 26TE24-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
26TE24-I
Standard Wall Plate 26TE24-I
IMPACT RESISTANT THERMOPLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; NUMBER OF CONDUCTOR 4; MOUNTING TYPE SCREW MOU

IMPACT RESISTANT THERMOPLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; NUMBER OF CONDUCTOR 4; MOUNTING TYPE SCREW MOU

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number 26TE24-I
Product Name Standard Wall Plate
Type Despard Switch Plate;  Duplex Outlet Cover; Phone Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Blank Wall Plates, Thermoplastic Standard Size Glossy Finish - 3044 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SB82-PB - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Brass
View Details