Hubbell Lighting, Inc. Incandescent Recessed Housing 1471

Description
DEEP RECESSED HOUSING TYPE 12 5/8 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION PAR38 LAMP TYPE 250 W LAMP WATTAGE NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 45 DEG VERTICAL BY 360 DEG HORIZONTAL LAMP MOUNTING POSITION 5 13/16 INCH CEILING OPENING SIZE THERMALLY PROTECTED
Datasheet
Description
DEEP RECESSED HOUSING TYPE 12 5/8 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION PAR38 LAMP TYPE 250 W LAMP WATTAGE NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 45 DEG VERTICAL BY 360 DEG HORIZONTAL LAMP MOUNTING POSITION 5 13/16 INCH CEILING OPENING SIZE THERMALLY PROTECTED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - 1471 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Recessed Housing
1471
Incandescent Recessed Housing 1471
DEEP RECESSED HOUSING TYPE 12 5/8 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION PAR38 LAMP TYPE 250 W LAMP WATTAGE NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 45 DEG VERTICAL BY 360 DEG HORIZONTAL LAMP MOUNTING POSITION 5 13/16 INCH CEILING OPENING SIZE THERMALLY PROTECTED
  • DEEP RECESSED HOUSING TYPE
  • 12 5/8 INCH
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • PAR38 LAMP TYPE
  • 250 W LAMP WATTAGE
  • NON INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 45 DEG VERTICAL BY 360 DEG HORIZONTAL LAMP MOUNTING POSITION
  • 5 13/16 INCH CEILING OPENING SIZE
  • THERMALLY PROTECTED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 1471
Product Name Incandescent Recessed Housing
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Fluorescent Strip Light - CS4-254-EPU - Hubbell Lighting, Inc.
Specs
Lamp Type Fluorescent
Features Ballast Included
Voltage 120 to 277 volts
View Details