DROP OPAL/FRESNEL/PRISMAT
IC LENS FRAME TYPE
14-3/8 INCH L X 14-3/8 INCH W X 10-3/4 INCH H SIZE
LFHSQL SERIES RECESSED HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
NON-INSULATED CEILING TYPE
13 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
ED17 MEDIUM BASE METAL HALIDE 50/70/100 W, BT 28 MOGUL BASE METAL HALIDE 175 W HID LAMP TYPE
LITEFRAME[TM] BRAND
MOUNTING TYPE FLUSH MOUNT
Hubbell Lighting, Inc.
Done
Description
DROP OPAL/FRESNEL/PRISMAT
IC LENS FRAME TYPE
14-3/8 INCH L X 14-3/8 INCH W X 10-3/4 INCH H SIZE
LFHSQL SERIES RECESSED HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
NON-INSULATED CEILING TYPE
13 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
ED17 MEDIUM BASE METAL HALIDE 50/70/100 W, BT 28 MOGUL BASE METAL HALIDE 175 W HID LAMP TYPE
LITEFRAME[TM] BRAND
MOUNTING TYPE FLUSH MOUNT
DROP OPAL/FRESNEL/PRISMAT
IC LENS FRAME TYPE
14-3/8 INCH L X 14-3/8 INCH W X 10-3/4 INCH H SIZE
LFHSQL SERIES RECESSED HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
NON-INSULATED CEILING TYPE
13 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
ED17 MEDIUM BASE METAL HALIDE 50/70/100 W, BT 28 MOGUL BASE METAL HALIDE 175 W HID LAMP TYPE
LITEFRAME[TM] BRAND
MOUNTING TYPE FLUSH MOUNT
DROP OPAL/FRESNEL/PRISMATIC LENS FRAME TYPE
14-3/8 INCH L X 14-3/8 INCH W X 10-3/4 INCH H SIZE
LFHSQL SERIES RECESSED HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
NON-INSULATED CEILING TYPE
13 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
ED17 MEDIUM BASE METAL HALIDE 50/70/100 W, BT 28 MOGUL BASE METAL HALIDE 175 W HID LAMP TYPE