SHALLOW HOUSING TYPE
11 INCH
UL, CSA APPROVAL
COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION
PAR20/PAR30/PAR38 LAMP TYPE
50 W (PAR20), 75 W (PAR30), 150 W (PAR38) LAMP WATTAGE
22 GAUGE COLD ROLLED STEEL HOUSING MATERIAL
NON-INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL/HORIZONTAL LAMP MOUNTING POSITION
PREWIRED JUNCTION BOX TYPE
6-1/4 INCH CEILING OPENING SIZE
Hubbell Lighting, Inc.
Done
Datasheet
Description
SHALLOW HOUSING TYPE
11 INCH
UL, CSA APPROVAL
COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION
PAR20/PAR30/PAR38 LAMP TYPE
50 W (PAR20), 75 W (PAR30), 150 W (PAR38) LAMP WATTAGE
22 GAUGE COLD ROLLED STEEL HOUSING MATERIAL
NON-INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL/HORIZONTAL LAMP MOUNTING POSITION
PREWIRED JUNCTION BOX TYPE
6-1/4 INCH CEILING OPENING SIZE
SHALLOW HOUSING TYPE
11 INCH
UL, CSA APPROVAL
COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION
PAR20/PAR30/PAR38 LAMP TYPE
50 W (PAR20), 75 W (PAR30), 150 W (PAR38) LAMP WATTAGE
22 GAUGE COLD ROLLED STEEL HOUSING MATERIAL
NON-INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL/HORIZONTAL LAMP MOUNTING POSITION
PREWIRED JUNCTION BOX TYPE
6-1/4 INCH CEILING OPENING SIZE