Hubbell Lighting, Inc. Outdoor Lampholder 103

Description
FULLY ENCLOSED TYPE 4-13/16 INCH L SIZE NATURAL ALUMINUM FINISH UL 1598, CSA APPROVAL WET LOCATION APPLICATION 1/2 INCH SWIVEL KNUCKLE MOUNTING PAR INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE MEDIUM LAMP BASE TYPE UNIVERSAL AIMING POSITION BASE MATERIAL PORCELAIN GASKET MATERIAL SILICONE
Datasheet
Description
FULLY ENCLOSED TYPE 4-13/16 INCH L SIZE NATURAL ALUMINUM FINISH UL 1598, CSA APPROVAL WET LOCATION APPLICATION 1/2 INCH SWIVEL KNUCKLE MOUNTING PAR INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE MEDIUM LAMP BASE TYPE UNIVERSAL AIMING POSITION BASE MATERIAL PORCELAIN GASKET MATERIAL SILICONE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Lampholder - 103 - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Lampholder
103
Outdoor Lampholder 103
FULLY ENCLOSED TYPE 4-13/16 INCH L SIZE NATURAL ALUMINUM FINISH UL 1598, CSA APPROVAL WET LOCATION APPLICATION 1/2 INCH SWIVEL KNUCKLE MOUNTING PAR INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE MEDIUM LAMP BASE TYPE UNIVERSAL AIMING POSITION BASE MATERIAL PORCELAIN GASKET MATERIAL SILICONE
  • FULLY ENCLOSED TYPE
  • 4-13/16 INCH L SIZE
  • NATURAL ALUMINUM FINISH
  • UL 1598, CSA APPROVAL
  • WET LOCATION APPLICATION
  • 1/2 INCH SWIVEL KNUCKLE MOUNTING
  • PAR INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • MEDIUM LAMP BASE TYPE
  • UNIVERSAL AIMING POSITION
  • BASE MATERIAL PORCELAIN
  • GASKET MATERIAL SILICONE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 103
Product Name Outdoor Lampholder
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Recessed Ceiling Troffer - JT824-432G-FSA12125-4EU - Hubbell Lighting, Inc.
Specs
Fixture Type Ceiling Fixtures; Recessed
Voltage 120 to 277 volts
Wattage 32 watts
View Details