Hubbell Lighting, Inc. Outdoor Lampholder 103-74

Description
BELL STYLE TYPE CAST ALUMINUM MATERIAL 1-5/16 INCH DIA X 6 INCH L SIZE WHITE FINISH UL 1598, CSA APPROVAL WET LOCATION APPLICATION 1/2 INCH NPSM MALE SWIVEL ARM MOUNTING PAR38 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE 6 INCH LEAD TERMINAL TYPE MEDIUM LAMP BASE TYPE UNIVERSAL AIMING POSITION BASE MATERIAL PORCELAIN GASKET MATERIAL SILICONE
Datasheet
Description
BELL STYLE TYPE CAST ALUMINUM MATERIAL 1-5/16 INCH DIA X 6 INCH L SIZE WHITE FINISH UL 1598, CSA APPROVAL WET LOCATION APPLICATION 1/2 INCH NPSM MALE SWIVEL ARM MOUNTING PAR38 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE 6 INCH LEAD TERMINAL TYPE MEDIUM LAMP BASE TYPE UNIVERSAL AIMING POSITION BASE MATERIAL PORCELAIN GASKET MATERIAL SILICONE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Lampholder - 103-74 - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Lampholder
103-74
Outdoor Lampholder 103-74
BELL STYLE TYPE CAST ALUMINUM MATERIAL 1-5/16 INCH DIA X 6 INCH L SIZE WHITE FINISH UL 1598, CSA APPROVAL WET LOCATION APPLICATION 1/2 INCH NPSM MALE SWIVEL ARM MOUNTING PAR38 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE 6 INCH LEAD TERMINAL TYPE MEDIUM LAMP BASE TYPE UNIVERSAL AIMING POSITION BASE MATERIAL PORCELAIN GASKET MATERIAL SILICONE
  • BELL STYLE TYPE
  • CAST ALUMINUM MATERIAL
  • 1-5/16 INCH DIA X 6 INCH L SIZE
  • WHITE FINISH
  • UL 1598, CSA APPROVAL
  • WET LOCATION APPLICATION
  • 1/2 INCH NPSM MALE SWIVEL ARM MOUNTING
  • PAR38 INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • 6 INCH LEAD TERMINAL TYPE
  • MEDIUM LAMP BASE TYPE
  • UNIVERSAL AIMING POSITION
  • BASE MATERIAL PORCELAIN
  • GASKET MATERIAL SILICONE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 103-74
Product Name Outdoor Lampholder
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Industrial Fluorescent Fixture with Reflector - LHS4-654-M4R-24EPU - Hubbell Lighting, Inc.
Specs
Lamp Type Fluorescent
Features Ballast Included
Voltage 120 to 277 volts
View Details