Hubbell Lighting, Inc. Outdoor Lampholder 103-72

Description
BELL STYLE TYPE CAST ALUMINUM MATERIAL 1-5/16 INCH DIA X 6 INCH L SIZE BLACK FINISH UL 1598, CSA APPROVAL WET LOCATION APPLICATION 1/2 INCH NPSM MALE SWIVEL ARM MOUNTING PAR38 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE 6 INCH LEAD TERMINAL TYPE MEDIUM LAMP BASE TYPE UNIVERSAL AIMING POSITION BASE MATERIAL PORCELAIN GASKET MATERIAL SILICONE
Datasheet
Description
BELL STYLE TYPE CAST ALUMINUM MATERIAL 1-5/16 INCH DIA X 6 INCH L SIZE BLACK FINISH UL 1598, CSA APPROVAL WET LOCATION APPLICATION 1/2 INCH NPSM MALE SWIVEL ARM MOUNTING PAR38 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE 6 INCH LEAD TERMINAL TYPE MEDIUM LAMP BASE TYPE UNIVERSAL AIMING POSITION BASE MATERIAL PORCELAIN GASKET MATERIAL SILICONE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Lampholder - 103-72 - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Lampholder
103-72
Outdoor Lampholder 103-72
BELL STYLE TYPE CAST ALUMINUM MATERIAL 1-5/16 INCH DIA X 6 INCH L SIZE BLACK FINISH UL 1598, CSA APPROVAL WET LOCATION APPLICATION 1/2 INCH NPSM MALE SWIVEL ARM MOUNTING PAR38 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE 6 INCH LEAD TERMINAL TYPE MEDIUM LAMP BASE TYPE UNIVERSAL AIMING POSITION BASE MATERIAL PORCELAIN GASKET MATERIAL SILICONE
  • BELL STYLE TYPE
  • CAST ALUMINUM MATERIAL
  • 1-5/16 INCH DIA X 6 INCH L SIZE
  • BLACK FINISH
  • UL 1598, CSA APPROVAL
  • WET LOCATION APPLICATION
  • 1/2 INCH NPSM MALE SWIVEL ARM MOUNTING
  • PAR38 INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • 6 INCH LEAD TERMINAL TYPE
  • MEDIUM LAMP BASE TYPE
  • UNIVERSAL AIMING POSITION
  • BASE MATERIAL PORCELAIN
  • GASKET MATERIAL SILICONE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 103-72
Product Name Outdoor Lampholder
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Fluorescent Strip Light - KL8-296T8-E277-1PK - Hubbell Lighting, Inc.
Specs
Lamp Type Fluorescent
Features Ballast Included
Voltage 277 volts
View Details