Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHTING FIXTURES
HUBBARDTON FORGE
136403 -- PENDANT LIGHTING FIXTURES
Hubbardton Forge
Pendant Lighting Fixtures
136403
Description
Adjustable Pendant: Axis medium with glass options.
Hubbardton Forge
Done
Description
Adjustable Pendant: Axis medium with glass options.
Suppliers
Company
Product
Description
Supplier Links
Hubbardton Forge
Castleton, VT, USA
Pendant Lighting Fixtures
136403
Pendant Lighting Fixtures
136403
Adjustable Pendant: Axis medium with glass options.
Adjustable Pendant: Axis medium with glass options.
Supplier's Site
Technical Specifications
Hubbardton Forge
Product Category
Lighting Fixtures
Product Number
136403
Product Name
Pendant Lighting Fixtures
Application
Commercial; Residential
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 7L.43 - LED panel lights for electrical enclosures
7L4300242100
Specs
Application
Industrial
Lamp Type
LED
View Details
RS Components, Ltd.
Emergency Lighting
2892204
Specs
Lamp Type
LED
Lighting Fixture Dimensions
364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects
2
View Details
STEGO
Lighting Fixture
02541.0-00-0003
Specs
Voltage
240 volts
View Details
Hubbardton Forge
Sconce Lighting Fixtures
209201
Specs
Application
Commercial; Residential
Fixture Type
Sconce Fixture
Lamp Base
medium 3-way
View Details