Howse Implement Co., Inc. BOX BLADE, RIGID BACK 60" EB60

Description
Hinged rear blade on BB models. Rigid rear blades on EB models. 1/2" x 6" reversible cutting edges, front and rear. Adjustable spring steel shanks Long-lasting replaceable foot and blade. Recommended for tractors with less than 51 hp. Heavy duty A-frames. One shank per foot. 48" to 72" is standard Cat I three-point hitch 84" to 96" is standard Cat II three-point hitch
Description
Hinged rear blade on BB models. Rigid rear blades on EB models. 1/2" x 6" reversible cutting edges, front and rear. Adjustable spring steel shanks Long-lasting replaceable foot and blade. Recommended for tractors with less than 51 hp. Heavy duty A-frames. One shank per foot. 48" to 72" is standard Cat I three-point hitch 84" to 96" is standard Cat II three-point hitch

Suppliers

Company
Product
Description
Supplier Links
Laurel, MS, USA
BOX BLADE, RIGID BACK 60"
EB60
BOX BLADE, RIGID BACK 60" EB60
Hinged rear blade on BB models. Rigid rear blades on EB models. 1/2" x 6" reversible cutting edges, front and rear. Adjustable spring steel shanks Long-lasting replaceable foot and blade. Recommended for tractors with less than 51 hp. Heavy duty A-frames. One shank per foot. 48" to 72" is standard Cat I three-point hitch 84" to 96" is standard Cat II three-point hitch
  • Hinged rear blade on BB models.
  • Rigid rear blades on EB models.
  • 1/2" x 6" reversible cutting edges, front and rear.
  • Adjustable spring steel shanks
  • Long-lasting replaceable foot and blade.
  • Recommended for tractors with less than 51 hp.
  • Heavy duty A-frames.
  • One shank per foot.
  • 48" to 72" is standard Cat I three-point hitch
  • 84" to 96" is standard Cat II three-point hitch
Supplier's Site

Technical Specifications

  Howse Implement Co., Inc.
Product Category Agricultural and Farming Products and Equipment
Product Number EB60
Product Name BOX BLADE, RIGID BACK 60"
Unlock Full Specs
to access all available technical data

Similar Products