Howse Implement Co., Inc. DISC HARROW 12 16" BLADES W/CAST BRG AFL12622

Description
Welded light duty 2 1/2"x 2 1/2" angle iron frame for 5' and 6' models and 2" X 2" angle iron frame for 4' model. 7 1/2" spacing. Cast bearings. 1" square axles. Notched or smooth 16" blades. Recommended for a tractor of 15-35 hp. OPTIONAL- 18" blades.
Description
Welded light duty 2 1/2"x 2 1/2" angle iron frame for 5' and 6' models and 2" X 2" angle iron frame for 4' model. 7 1/2" spacing. Cast bearings. 1" square axles. Notched or smooth 16" blades. Recommended for a tractor of 15-35 hp. OPTIONAL- 18" blades.

Suppliers

Company
Product
Description
Supplier Links
Laurel, MS, USA
DISC HARROW 12 16" BLADES W/CAST BRG
AFL12622
DISC HARROW 12 16" BLADES W/CAST BRG AFL12622
Welded light duty 2 1/2"x 2 1/2" angle iron frame for 5' and 6' models and 2" X 2" angle iron frame for 4' model. 7 1/2" spacing. Cast bearings. 1" square axles. Notched or smooth 16" blades. Recommended for a tractor of 15-35 hp. OPTIONAL- 18" blades.
  • Welded light duty 2 1/2"x 2 1/2" angle iron frame for 5' and 6' models and 2" X 2" angle iron frame for 4' model.
  • 7 1/2" spacing.
  • Cast bearings.
  • 1" square axles.
  • Notched or smooth 16" blades.
  • Recommended for a tractor of 15-35 hp.
  • OPTIONAL- 18" blades.
Supplier's Site

Technical Specifications

  Howse Implement Co., Inc.
Product Category Agricultural and Farming Products and Equipment
Product Number AFL12622
Product Name DISC HARROW 12 16" BLADES W/CAST BRG
Unlock Full Specs
to access all available technical data

Similar Products