Hottinger Brüel & Kjær A/S High Precision Triaxial MEMS Accelerometer 7613A2-10

Description
The Dytran series 7613 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications.Availab le in various g ranges, the Dytran series 7613 incorporates MEMS capacitive sensing elements and an advanced ASIC to simulate piezoresistive bridge operation, as well as an integrated VC accelerometer chip with high drive, low impedance buffering. Units respond to both DC and AC acceleration. On board- regulation minimizes supply voltage variation effects, making them relatively insensitive to temperature changes and thermal gradients. Sensors are hermetically sealed for reliable operation in high humidity and dirty environments, and feature a custom integrated circuit amplifier and differential output stages, with a 12 conductor integral cable that terminates to flying leads and 1/4-28 stud mounting capabilities. The Dytran series 7613 accelerometer utilizes the same power supply as piezoresistive and strain gage sensors, operating VDC power at ±3 to ±11V, allowing them to operate as stand-alone differential output accelerometers or in place of piezoresistive bridge-type accelerometers.
Request a Quote Datasheet
Description
The Dytran series 7613 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications.Availab le in various g ranges, the Dytran series 7613 incorporates MEMS capacitive sensing elements and an advanced ASIC to simulate piezoresistive bridge operation, as well as an integrated VC accelerometer chip with high drive, low impedance buffering. Units respond to both DC and AC acceleration. On board- regulation minimizes supply voltage variation effects, making them relatively insensitive to temperature changes and thermal gradients. Sensors are hermetically sealed for reliable operation in high humidity and dirty environments, and feature a custom integrated circuit amplifier and differential output stages, with a 12 conductor integral cable that terminates to flying leads and 1/4-28 stud mounting capabilities. The Dytran series 7613 accelerometer utilizes the same power supply as piezoresistive and strain gage sensors, operating VDC power at ±3 to ±11V, allowing them to operate as stand-alone differential output accelerometers or in place of piezoresistive bridge-type accelerometers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Precision Triaxial MEMS Accelerometer - 7613A2-10 - Hottinger Brüel & Kjær A/S
Virium, Denmark
High Precision Triaxial MEMS Accelerometer
7613A2-10
High Precision Triaxial MEMS Accelerometer 7613A2-10
The Dytran series 7613 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications.Availab le in various g ranges, the Dytran series 7613 incorporates MEMS capacitive sensing elements and an advanced ASIC to simulate piezoresistive bridge operation, as well as an integrated VC accelerometer chip with high drive, low impedance buffering. Units respond to both DC and AC acceleration. On board- regulation minimizes supply voltage variation effects, making them relatively insensitive to temperature changes and thermal gradients. Sensors are hermetically sealed for reliable operation in high humidity and dirty environments, and feature a custom integrated circuit amplifier and differential output stages, with a 12 conductor integral cable that terminates to flying leads and 1/4-28 stud mounting capabilities. The Dytran series 7613 accelerometer utilizes the same power supply as piezoresistive and strain gage sensors, operating VDC power at ±3 to ±11V, allowing them to operate as stand-alone differential output accelerometers or in place of piezoresistive bridge-type accelerometers.

The Dytran series 7613 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications.Available in various g ranges, the Dytran series 7613 incorporates MEMS capacitive sensing elements and an advanced ASIC to simulate piezoresistive bridge operation, as well as an integrated VC accelerometer chip with high drive, low impedance buffering. Units respond to both DC and AC acceleration. On board- regulation minimizes supply voltage variation effects, making them relatively insensitive to temperature changes and thermal gradients. Sensors are hermetically sealed for reliable operation in high humidity and dirty environments, and feature a custom integrated circuit amplifier and differential output stages, with a 12 conductor integral cable that terminates to flying leads and 1/4-28 stud mounting capabilities. The Dytran series 7613 accelerometer utilizes the same power supply as piezoresistive and strain gage sensors, operating VDC power at ±3 to ±11V, allowing them to operate as stand-alone differential output accelerometers or in place of piezoresistive bridge-type accelerometers.

Supplier's Site Datasheet

Technical Specifications

  Hottinger Brüel & Kjær A/S
Product Category Accelerometers
Product Number 7613A2-10
Product Name High Precision Triaxial MEMS Accelerometer
Measurement Axes Triaxial
Sensor Technology MEMS; MEMS-based
Sensor Mounting Stud/Bolt; Stud mounting
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Accelerometer - 3211B1-10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
View Details
Miniature Accelerometer - 3097A2T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Charge Accel, Unigain, Side Connector - -4371-V-- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric charge
Sensor Mounting Stud/Bolt; Stud mounting
View Details