Hottinger Brüel & Kjær A/S Mini CCLD Triax Accel, 10mV/G, ADH -4520---

Description
Designed for measurements on light structures. Freq. range : 2 – 7000 Hz Temperature : -51 – 121 ℃ Weight : 2.9 gram Sensitivity : 1.02 mV/ms^-2 Maximum Operational Level (peak) : 500 g
Request a Quote Datasheet
Description
Designed for measurements on light structures. Freq. range : 2 – 7000 Hz Temperature : -51 – 121 ℃ Weight : 2.9 gram Sensitivity : 1.02 mV/ms^-2 Maximum Operational Level (peak) : 500 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini CCLD Triax Accel, 10mV/G, ADH - -4520--- - Hottinger Brüel & Kjær A/S
Virium, Denmark
Mini CCLD Triax Accel, 10mV/G, ADH
-4520---
Mini CCLD Triax Accel, 10mV/G, ADH -4520---
Designed for measurements on light structures. Freq. range : 2 – 7000 Hz Temperature : -51 – 121 ℃ Weight : 2.9 gram Sensitivity : 1.02 mV/ms^-2 Maximum Operational Level (peak) : 500 g

Designed for measurements on light structures.

  • Freq. range : 2 – 7000 Hz
  • Temperature : -51 – 121 ℃
  • Weight : 2.9 gram
  • Sensitivity : 1.02 mV/ms^-2
  • Maximum Operational Level (peak) : 500 g
Supplier's Site Datasheet

Technical Specifications

  Hottinger Brüel & Kjær A/S
Product Category Accelerometers
Product Number -4520---
Product Name Mini CCLD Triax Accel, 10mV/G, ADH
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
Unlock Full Specs
to access all available technical data

Similar Products

Triaxial Accelerometer - 3143D1T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
View Details
Industrial Accelerometer - 3202A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
View Details
Optical Accelerometer FC 1570 - 1-FS65ACC-10/1570 - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Fiber Bragg Grating
Sensor Mounting Center bolt mounting
View Details