The Dytran 3316C7 is a miniature, single-axis charge mode accelerometer with planar shear design and a single-crystal sensing element, intended for high-temperature vibration measurements up to 1100°F (538°C). It has a hermetically sealed Alloy 600 housing and an Alloy X-750 connector, mounted via a tapped 10-32 UNC-2B hole, and weighs 6 grams max. Its sensitivity ranges from 1 to 2 pC/g, with a frequency range of DC to 10,000 Hz (±10%), resonant frequency above 45 kHz, and linearity of ±1% F.S. It mates with Dytran model 60016AXX and 6979AXX hardline cables, and operates with a case ground. Supplied with an accredited calibration certificate and a 6200S mounting stud.
The Dytran 3316C7 is a miniature, single-axis charge mode accelerometer engineered for cutting-edge research and development applications in extreme environments. Designed with planar shear technology and a single-crystal sensing element, it delivers precise, stable measurements across a wide frequency range, making it ideal for advanced vibration analysis and high-temperature testing scenarios. Its ruggedized coaxial connector and hermetically sealed Alloy 600 housing ensure durability under harsh conditions, while its compact size supports integration into space-limited setups.
| Hottinger Brüel & Kjær A/S | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 3316C7 |
| Product Name | Uniaxial Charge Accelerometer |
| Measurement Axes | Single |