The Dytran series 1053 is an IEPE force sensor designed to measure dynamic forces of 5,000 lbf over a wide frequency range. Offered with a sensitivity range from 1-500 mV/lbf, this dynamic force sensor can measure from 10-200 lbf full scale in tension mode. As an IEPE sensor, the series 1053V features built-in electronics, eliminating the need for an external charge amplifier and converter.
Design of the series 1053 features a quartz sensing element, operating in compression mode and package in a rugged stainless steel housing weighing 28 grams. Units utilize a 10-32 radial connector and 10-32 tapped holes located at both the top and bottom of the sensor housing for ease of mounting.
| Hottinger Brüel & Kjær A/S | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | 1053V1 |
| Product Name | IEPE Force Sensor |
| Output | IEPE / CCLD |