Hottinger Brüel & Kjær A/S Piezoelectric force transducer CFT+/70kN 1-CFT+/70KN

Description
Piezoelectric force transducer for compressive force Nominal (rated) force: 70 kN Sensitivity: approx. 4.1 pC/N Accuracy class: 0.5 Degree of protection: IP65 Made from stainless materials Sensor calibrated ex factory Welded plug 10-32 UNF
Request a Quote Datasheet
Description
Piezoelectric force transducer for compressive force Nominal (rated) force: 70 kN Sensitivity: approx. 4.1 pC/N Accuracy class: 0.5 Degree of protection: IP65 Made from stainless materials Sensor calibrated ex factory Welded plug 10-32 UNF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezoelectric force transducer CFT+/70kN - 1-CFT+/70KN - Hottinger Brüel & Kjær A/S
Virium, Denmark
Piezoelectric force transducer CFT+/70kN
1-CFT+/70KN
Piezoelectric force transducer CFT+/70kN 1-CFT+/70KN
Piezoelectric force transducer for compressive force Nominal (rated) force: 70 kN Sensitivity: approx. 4.1 pC/N Accuracy class: 0.5 Degree of protection: IP65 Made from stainless materials Sensor calibrated ex factory Welded plug 10-32 UNF

Piezoelectric force transducer for compressive force
Nominal (rated) force: 70 kN
Sensitivity: approx. 4.1 pC/N
Accuracy class: 0.5
Degree of protection: IP65
Made from stainless materials
Sensor calibrated ex factory
Welded plug 10-32 UNF

Supplier's Site Datasheet

Technical Specifications

  Hottinger Brüel & Kjær A/S
Product Category Force and Load Sensors
Product Number 1-CFT+/70KN
Product Name Piezoelectric force transducer CFT+/70kN
Force Rating 15736 lbs (7137 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Single point load cell PW16AC4/50kg - 1-PW16AC4/50KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Tens./compr. force transd. U2B/500N - 1-U2B/500N - Hottinger Brüel & Kjær A/S
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.20 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Single point load cell PW27BC3/10kg - 1-PW27BC3/10KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.05 lbs (10 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Load cell C3 OIML IP68/IP69K 20t - 1-C16A3C3/20T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 40000 lbs (18141 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details