Hottinger Brüel & Kjær A/S Mini compressive force transd. C11/1KN 1-C11/1KN-3

Description
Ultra - miniature force transducer for compressive forces Accuracy class 0.5 Strain gage measurement system Integrated cable, 2 m long Nominal (rated) force 1 kN Nominal (rated) sensitivity >1.4 mV/V Stainless steel
Request a Quote
Description
Ultra - miniature force transducer for compressive forces Accuracy class 0.5 Strain gage measurement system Integrated cable, 2 m long Nominal (rated) force 1 kN Nominal (rated) sensitivity >1.4 mV/V Stainless steel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature compressive force transducer for nominal forces up to 2 kN, with accuracy class 0.5, rated output >1.4 mV/V, and a 4-wire electrical connection. The device features a stainless steel spring element, fluoropolymer-insulated shielded cable of 2 m length, IP64 protection, and operates within a temperature range of -20 °C to +120 °C. Weight is 6.5 g.

Datasheet Summary
Powered by GS/AI

Miniature compressive force transducer for nominal forces up to 2 kN, with accuracy class 0.5, rated output >1.4 mV/V, and a 4-wire electrical connection. The device features a stainless steel spring element, fluoropolymer-insulated shielded cable of 2 m length, IP64 protection, and operates within a temperature range of -20 °C to +120 °C. Weight is 6.5 g.

Suppliers

Company
Product
Description
Supplier Links
Mini compressive force transd. C11/1KN - 1-C11/1KN-3 - Hottinger Brüel & Kjær A/S
Virium, Denmark
Mini compressive force transd. C11/1KN
1-C11/1KN-3
Mini compressive force transd. C11/1KN 1-C11/1KN-3
Ultra - miniature force transducer for compressive forces Accuracy class 0.5 Strain gage measurement system Integrated cable, 2 m long Nominal (rated) force 1 kN Nominal (rated) sensitivity >1.4 mV/V Stainless steel

Ultra - miniature force transducer for compressive forces
Accuracy class 0.5
Strain gage measurement system
Integrated cable, 2 m long
Nominal (rated) force 1 kN
Nominal (rated) sensitivity >1.4 mV/V
Stainless steel

Supplier's Site Datasheet

Technical Specifications

  Hottinger Brüel & Kjær A/S
Product Category Force and Load Sensors
Product Number 1-C11/1KN-3
Product Name Mini compressive force transd. C11/1KN
Force Rating 225 lbs (102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Load cell C3 OIML IP68/IP69K 30t - 1-C16A3C3/30T/L-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 60000 lbs (27211 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Mini compressive force transd. C9C/200N - 1-C9C/200N - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.96 lbs (20.39 kg)
Accuracy 0.20 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Digital loadcell external trig DeviceNet - 1-FIT7ASD3/3KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 6.62 lbs (3 kg)
Output DeviceNet
Device Sensor Element / Chip; Sensor / Transducer
View Details
Single point load cell PW22C3/6kg - 1-PW22C3/6KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 13.23 lbs (6 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details