Hottinger Brüel & Kjær A/S Compression Force Transducer C10/2.5kN 1-C10/2.5KN

Description
Force transducer for compressive forces Strain gage measurement system Nominal (rated) force: 2.5 kN Nominal (rated) sensitivity: 2…3 mV/V Accuracy class: 0.02 Degree of protection: IP67 Compensated against non-centric load application Made from aluminium alloy Screws corrosion-protected Bayonet plug (MIL-C-26482 series 1 compatible) With mounted adapter
Request a Quote Datasheet
Description
Force transducer for compressive forces Strain gage measurement system Nominal (rated) force: 2.5 kN Nominal (rated) sensitivity: 2…3 mV/V Accuracy class: 0.02 Degree of protection: IP67 Compensated against non-centric load application Made from aluminium alloy Screws corrosion-protected Bayonet plug (MIL-C-26482 series 1 compatible) With mounted adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Force Transducer C10/2.5kN - 1-C10/2.5KN - Hottinger Brüel & Kjær A/S
Virium, Denmark
Compression Force Transducer C10/2.5kN
1-C10/2.5KN
Compression Force Transducer C10/2.5kN 1-C10/2.5KN
Force transducer for compressive forces Strain gage measurement system Nominal (rated) force: 2.5 kN Nominal (rated) sensitivity: 2…3 mV/V Accuracy class: 0.02 Degree of protection: IP67 Compensated against non-centric load application Made from aluminium alloy Screws corrosion-protected Bayonet plug (MIL-C-26482 series 1 compatible) With mounted adapter

Force transducer for compressive forces
Strain gage measurement system
Nominal (rated) force: 2.5 kN
Nominal (rated) sensitivity: 2…3 mV/V
Accuracy class: 0.02
Degree of protection: IP67
Compensated against non-centric load application
Made from aluminium alloy
Screws corrosion-protected
Bayonet plug (MIL-C-26482 series 1 compatible)
With mounted adapter

Supplier's Site Datasheet

Technical Specifications

  Hottinger Brüel & Kjær A/S
Product Category Force and Load Sensors
Product Number 1-C10/2.5KN
Product Name Compression Force Transducer C10/2.5kN
Force Rating 562 lbs (255 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Piezoelectric force washer CLP/26kN - 1-CLP/26KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 5845 lbs (2651 kg)
Accuracy 1.00 ±% Full Scale
Output pC (passive piezoelectric)
View Details
Load cell D1 OIML IP68/IP69K 20t - 1-C16A3D1/20T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 40000 lbs (18141 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Single point load cell PW16AC4/300kg - 1-PW16AC4/300KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 662 lbs (300 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
LOAD CELL 3000d OIML Lightning Protect. - 1-C16A2C3/60T/L - Hottinger Brüel & Kjær A/S
Specs
Force Rating 40000 to ? lbs (18141 to ? kg)
Device Sensor Element / Chip; Sensor / Transducer
View Details