Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 192814-SS513GT
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Polarization: North Pole, South Pole
Current - Supply (Max): 10mA
Current - Output (Max): 50mA
Sensing Range: 6mT Trip, -6mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -50°C to 150°C
Purpose: Bipolar Switch
Supply Voltage - Operating: 3.8 V to 30 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
MAGNETIC SWITCH BIPOLAR SOT89B
MAGNETIC SWITCH BIPOLAR SOT89B
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 192814-SS513GT | SS513GT | SS513GT |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - SS513GT | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |
| Compensated | Compensated | ||
| Operating Temperature | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) |