Honeywell Sensing & IoT Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - SS496A SS496A

Description
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 1102174-SS496A Packaging: Bulk Type: Linear Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 8.7mA Current - Output (Max): 10mA Axis: Single Sensing Range: ±84mT Family Name: SS496A Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: Radial Lead Supply Voltage - Operating: 4.5 V to 10.5 V Introduction Date: January 31, 1998 ECCN: EAR99 Country of Origin: China, India, Mexico, United States of America Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Motor Drive & Control, Test & Measurement
Request a Quote Datasheet
Description
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 1102174-SS496A Packaging: Bulk Type: Linear Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 8.7mA Current - Output (Max): 10mA Axis: Single Sensing Range: ±84mT Family Name: SS496A Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: Radial Lead Supply Voltage - Operating: 4.5 V to 10.5 V Introduction Date: January 31, 1998 ECCN: EAR99 Country of Origin: China, India, Mexico, United States of America Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Motor Drive & Control, Test & Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - SS496A - 1102174-SS496A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - SS496A
1102174-SS496A
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - SS496A 1102174-SS496A
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 1102174-SS496A Packaging: Bulk Type: Linear Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 8.7mA Current - Output (Max): 10mA Axis: Single Sensing Range: ±84mT Family Name: SS496A Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: Radial Lead Supply Voltage - Operating: 4.5 V to 10.5 V Introduction Date: January 31, 1998 ECCN: EAR99 Country of Origin: China, India, Mexico, United States of America Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Motor Drive & Control, Test & Measurement

Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 1102174-SS496A
Packaging: Bulk
Type: Linear
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Current - Supply (Max): 8.7mA
Current - Output (Max): 10mA
Axis: Single
Sensing Range: ±84mT
Family Name: SS496A
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: Radial Lead
Supply Voltage - Operating: 4.5 V to 10.5 V
Introduction Date: January 31, 1998
ECCN: EAR99
Country of Origin: China, India, Mexico, United States of America
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Motor Drive & Control, Test & Measurement

Buy Now Datasheet
Linear, Compass (ICs) - SS496A - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
SS496A
Linear, Compass (ICs) SS496A
SENSOR HALL ANALOG RADIAL LEAD

SENSOR HALL ANALOG RADIAL LEAD

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - SS496A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
SS496A
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) SS496A
SENSOR HALL ANALOG RADIAL LEAD

SENSOR HALL ANALOG RADIAL LEAD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1102174-SS496A SS496A SS496A
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - SS496A Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting Radial Lead Through Hole
Unlock Full Specs
to access all available technical data