Win Source Part Number: 1235360-SR3B-A1
Category: Sensors, Transducers>Magnetic
Series: SR3
Type: Hall Effect Switch
Termination Style: Wire Leads
Package: Bulk
Actuator Material: Magnet, South Pole
Standard Package: 10
Frequency: 100 kHz
Output Type: Current
Must Operate: 15mT
Must Release: 15mT
Voltage - Supply: 4.5V ~ 24V
Package / Case: Cylinder, Threaded
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.4500
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 480-5190,SR3B-A1,SR3
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | 1235360-SR3B-A1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial |
| Sensor Type | Magnetic; Proximity Sensors |