With its highly reliable drive mechanism, the Honeywell 85000 Series features an odometer gear train and accurate quartz crystal timing to provide enhanced performance. UL/CSA recognized, with a variety of mounting styles. An improved odometer gear train, plus snap-together chassis, fits into a shock-proof, totally sealed case often resistant to many acids and solvents. All parts are in-process inspected. Every meter must pass a 100% function, burn-in, and timing accuracy test before shipping.
| Honeywell Sensing & IoT | |
|---|---|
| Product Category | Electromechanical Counters |
| Product Number | 85133 |
| Product Name | Honeywell Quartz Plus dc Hour Meter, round opening, Ø2.5 in flush cup with round chrome bezel, 0.25 bent blade termination, 100K hours, 12 Vdc to 60 Vdc operating voltage, faceplate: satin black |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |