R.S. Hughes carries a large selection of shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 4 in width. This item comes with the following: Tool Loop. The Miller body belt is made of nylon, comes in black and meets CSA, OSHA standards. For proper security and safety this body belt offers a maximum working load of 400 lb. Supports waist size(s) of 36 to 46 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Fall Arrest Systems |
| Product Number | 612230-00068 |
| Product Name | Miller 60NL Black Nylon Fixed Body Belt - Linemen's Belt - 4 in Width - 36 to 46 in Waist Sizes - 60NL/D22BK |
| Type | Body Harnesses |