MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.
Switch SPDT (DB/DM) Chassis Mount
SWITCH SNAP ACTION SPDT 10A 120V
Limit Switches 1NC/1NO 0.5"-14 w/ 1.5-3.5" Lever
LIMIT SWITCH, LIMIT SWITCH ACTUATOR:SIDE ROTARY, CONTACT CONFIGURATION:SPDT-1
LIMIT SWITCH; Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT-1
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | 201LS3 | 480-3678-ND | 201LS3 | 201LS3 | 201LS3 | 41491493 | 23F2258 |
| Product Name | MICRO SWITCH LS Series General Purpose Limit Switches, Side Rotary with 1.5 in to 3.5 in Adjustable Length Lever, Nylon Roller, 1NC 1NO DPDT Snap Action, Double Break, 0.5 in - 14NPT conduit, Plug-in | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switches | Limit Switch | Limit Switch; Limit Switch Actuator Honeywell |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | |||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT-1NO, SPDT-NC | |
| Actuator Type | Standard Roller | Standard Roller; Adjustable Roller | |||||
| Operating Temp | -29 to 71 C (-20.2 to 160 F) | -29 to 71 C (-20.2 to 160 F) | |||||
| Maximum Current Rating | 10 amps | 0.8000 to 10 amps | 10 amps | 10 amps | 10 amps |