Switch SPST-NC Chassis Mount
SEALED SWITCH, SE SERIES, 5 AMP, 250 VAC, 30 VDC. FREE 2 YEAR RADWELL WARRANTY
SWITCH SNAP ACT SPST-NC 5A 250V
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Linear Limit Switches |
| Product Number | 480-4098-ND | 64828043 | 1SE2-3 |
| Product Name | Limit Switches | Limit Switch | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Closed | ||
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | |
| Connections | Wire Leads |