SWITCH SNAP ACTION SPDT 4A 115V
| DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 480-6038-ND | 1HM19 | 1HM19 |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | Solder Terminal; Solder Lug | ||
| Operating Temp | -65 to 121 C (-85 to 250 F) | ||
| Maximum Current Rating | 4 amps | 4 amps |