The MICRO SWITCH™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size and lighter weight without sacrificing performance or electrical capacity. The miniature version housing is 7,92 mm [0.312 in] smaller in diameter and weighs 14,2 g [0.5 oz] less than the standard version.
ENVIRONMENTALLY SEALED LIMIT SW
| Honeywell Sensing & IoT | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | 1EN367 | 1EN367 | 1EN367 |
| Product Name | Environmentally sealed limit switch with Leadwire/connector termination, Plunger actuation, SPDT Circuitry, 4 A (Resistive) ampere rating at 28 Vdc | Limit Switches | Switches - Limit Switches |
| Switch Type | Electromechanical | ||
| Switch Configuration | Single Pole, Double Throw (SPDT) | ||
| Linear Actuator Types | Pushbutton or Plunger | ||
| Operating Temp | -54 to 85 C (-65.2 to 185 F) | ||
| Maximum Current Rating | 4 amps |