Honeywell Sensing & IoT MICRO SWITCH 14CE Series Compact Precision Limit Switches, Cross Roller Plunger (90° Rotated Plunger), 1NC 1NO SPDT Snap Action, 10 m Cable 14CE3-10A

Description
All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling dirt, liquid media with solid contaminates). The cable or connector and basic switch terminals are encapsulated in an epoxy sealant, offering excellent resistance in harsh environments. For low temperature applications (down to -40 °C, -40 °F), CE Series switches can be supplied with low temperature seals and lubricant. A full range of actuators are available, including plain plungers, roller plungers, side rotary, multi-directional wire, and manually operated. The switches are also available with the industry standard, M12 micro-change 4-pin connector. MICRO SWITCH 14CE products meet worldwide CE requirements.
Datasheet
Description
All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling dirt, liquid media with solid contaminates). The cable or connector and basic switch terminals are encapsulated in an epoxy sealant, offering excellent resistance in harsh environments. For low temperature applications (down to -40 °C, -40 °F), CE Series switches can be supplied with low temperature seals and lubricant. A full range of actuators are available, including plain plungers, roller plungers, side rotary, multi-directional wire, and manually operated. The switches are also available with the industry standard, M12 micro-change 4-pin connector. MICRO SWITCH 14CE products meet worldwide CE requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Cross Roller Plunger (90° Rotated Plunger), 1NC 1NO SPDT Snap Action, 10 m Cable - 14CE3-10A - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Cross Roller Plunger (90° Rotated Plunger), 1NC 1NO SPDT Snap Action, 10 m Cable
14CE3-10A
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Cross Roller Plunger (90° Rotated Plunger), 1NC 1NO SPDT Snap Action, 10 m Cable 14CE3-10A
All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling dirt, liquid media with solid contaminates). The cable or connector and basic switch terminals are encapsulated in an epoxy sealant, offering excellent resistance in harsh environments. For low temperature applications (down to -40 °C, -40 °F), CE Series switches can be supplied with low temperature seals and lubricant. A full range of actuators are available, including plain plungers, roller plungers, side rotary, multi-directional wire, and manually operated. The switches are also available with the industry standard, M12 micro-change 4-pin connector. MICRO SWITCH 14CE products meet worldwide CE requirements.

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling dirt, liquid media with solid contaminates). The cable or connector and basic switch terminals are encapsulated in an epoxy sealant, offering excellent resistance in harsh environments. For low temperature applications (down to -40 °C, -40 °F), CE Series switches can be supplied with low temperature seals and lubricant. A full range of actuators are available, including plain plungers, roller plungers, side rotary, multi-directional wire, and manually operated. The switches are also available with the industry standard, M12 micro-change 4-pin connector. MICRO SWITCH 14CE products meet worldwide CE requirements.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Linear Limit Switches
Product Number 14CE3-10A
Product Name MICRO SWITCH 14CE Series Compact Precision Limit Switches, Cross Roller Plunger (90° Rotated Plunger), 1NC 1NO SPDT Snap Action, 10 m Cable
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT)
Linear Actuator Types Pushbutton or Plunger; Roller Lever / Leaf
Certifications / Approvals CE Certified; CE. IEC947-5-1, EN60947-5-1
Operating Temp 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 9026862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration Double Pole, Single Throw (DPST); 1 NO/1 NC
Linear Actuator Types Pushbutton or Plunger; Plunger
View Details
P6-4 Sealed Commercial Grade Limit Switch - P6-4 - OTTO Controls
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
Maximum DC Voltage Rating 28 volts
Mechanical Life Minimum 100000 (#)
View Details
Limit Switches - 480-3946-ND - DigiKey
Honeywell Sensing & IoT
Specs
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Connections Solder Terminal; Solder Turret
View Details
2 suppliers