Designed for explosive environments, MICRO SWITCH 14CE Series has been approved to meet the requirements of the Low Voltage directive and is CE marked. Gang-mounting capability adds to application design flexibility for smaller machines and instruments. The Series is available with pin and roller plunger actuators, as well as pre-leaded to minimize installation and procurement costs. Optional gold contacts are offered for switching low-power loads.
LIMIT SWITCH, SPDT, PLUNGER, 5A, 240VAC; Limit Switch Actuator:Top Roller Plunger; Contact Configuration:SPDT; Contact Current AC Max:5A; Contact Voltage AC Max:240V; Operating Force Max:11.8N; Product Range:14CE100 Series RoHS Compliant: Yes
SWITCH SNAP ACTION SPDT 5A 240V
LIMIT SWITCH, SPDT, PLUNGER, 5A, 240VAC, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:5A, CONTACT VOLTAGE AC MAX:240V, OPERATING FORCE MAX:11.8N, PRODUCT RANGE:14CE100 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Limit Switches 1NC 1NO SPDT SNAP ACTION
| Honeywell Sensing & IoT | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | 14CE102-1 | 480-6036-ND | 88W3396 | 14CE102-1 | 64821320 | 14CE102-1 |
| Product Name | MICRO SWITCH 14CE100 Series Explosion-Proof Limit Switches, Top Roller Plunger, 1NC 1NO SPDT Snap Action, 1 m Cable | Limit Switches | Limit Switch, Spdt, Plunger, 5A, 240Vac; Limit Switch Actuator Honeywell | Switches - Limit Switches | Limit Switch | Limit Switches |
| Normal State | Normally Open; Normally Closed | |||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Linear Actuator Types | Pushbutton or Plunger; Roller Lever / Leaf | |||||
| Certifications / Approvals | CE Certified; ATEX (CE) | |||||
| Operating Temp | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |