MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.
SWITCH SNAP ACTION DPDT 10A 125V
| Honeywell Sensing & IoT | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 12LS1 | 12LS1 | 12LS1 | 12LS1 |
| Product Name | MICRO SWITCH LS Series General Purpose Limit Switches, Top Plunger, 2NC 2NO DPDT Snap Action, Double Break, 0.5 in - 14NPT conduit, Compact/Non-Plug-in | Limit Switches | Limit Switches | Switches - Limit Switches |
| Normal State | Normally Open; Normally Closed | |||
| Switch Configuration | Double Pole, Double Throw (DPDT) | Single Pole, Double Throw (SPDT) | Double Pole, Double Throw (DPDT); DPDT (DB/DM) | |
| Linear Actuator Types | Pushbutton or Plunger | |||
| Operating Temp | -29 to 71 C (-20.2 to 160 F) | -29 to 71 C (-20.2 to 160 F) | ||
| Maximum Current Rating | 10 amps | 10 amps | 10 amps |