R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 1 3/4 in width. The Miller body belt is made of nylon, comes in black and meets CSA, OSHA standards. Proper sizing is important when buying this product. The size for this product is Large. For proper security and safety this body belt offers a maximum working load of 400 lb. Supports waist size(s) of 39 to 47 in. This item comes with the following: (2) x D-Ring.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Fall Arrest Systems |
| Product Number | 612230-01272 |
| Product Name | Miller 124N Black Large Nylon Body Belt - Positioning Belt - 1 3/4 in Width - 39 to 47 in Waist Sizes - 612230-01272 |
| Type | Body Harnesses |