SWITCH SNAP ACTION SPDT 4A 250V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 11SM703-T-ND | 11SM703-T |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | Solder Terminal; Solder Turret | |
| Operating Temp | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |