Switch SPDT (DB/DM) Chassis Mount
LIMIT SWITCH, DPDT, PLUNGER, 10A, 600VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:6lbf; Product Range:ML Series RoHS Compliant: Yes
Limit Switches Limit Switch ML Limit switch
SWITCH SNAP ACTION SPDT 10A 120V
LIMIT SWITCH, DPDT, PLUNGER, 10A, 600VAC, LIMIT SWITCH ACTUATOR:ROLLER PLUNGER, CONTACT CONFIGURATION:DPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:6LBF, PRODUCT RANGE:ML SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Limit Switches | Linear Limit Switches | Linear Limit Switches |
| Product Number | 480-3932-ND | 105ML1 | 23F2236 | 105ML1 | 105ML1 | 64825049 |
| Product Name | Limit Switches | Limit Switches | Limit Switch, Dpdt, Plunger, 10A, 600Vac; Limit Switch Actuator Honeywell | Limit Switches | Switches - Limit Switches | Limit Switch |
| Contact Type | Momentary Contact | |||||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Double Pole, Double Throw (DPDT); DPDT | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Double Pole, Double Throw (DPDT) | ||
| Connections | Screw Terminal; Screw Terminal |