Holykell Technology Company Limited Clamp On Ultrasonic Flow Meter UF2000M

Description
Clamp On Ultrasonic Flow Meter is a non-contact type clamp-on flowmeter, which can not only measure the flow of large pipe diameter medium, but also can be used for the measurement of strong corrosive, non-conductive, radioactive and flammable and explosive medium.
Request a Quote
Description
Clamp On Ultrasonic Flow Meter is a non-contact type clamp-on flowmeter, which can not only measure the flow of large pipe diameter medium, but also can be used for the measurement of strong corrosive, non-conductive, radioactive and flammable and explosive medium.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UF2000M Clamp On Ultrasonic Flow Meter from Holykell Technology Company Limited utilizes the transit-time principle to measure the velocity of clean liquids in full pipes. This non-invasive flow meter is designed for easy installation without the need for cutting pipes, making it suitable for various applications, including those involving corrosive or hazardous fluids. The device features a robust design that allows for reliable operation in challenging environments. It includes diagnostic capabilities to check signal strength and quality, ensuring accurate measurements. The flow meter supports a maximum cable length of 200 meters between the converter and transducer, and it is essential to maintain proper installation conditions for optimal performance.

Datasheet Summary
Powered by GS/AI

The UF2000M Clamp On Ultrasonic Flow Meter from Holykell Technology Company Limited utilizes the transit-time principle to measure the velocity of clean liquids in full pipes. This non-invasive flow meter is designed for easy installation without the need for cutting pipes, making it suitable for various applications, including those involving corrosive or hazardous fluids. The device features a robust design that allows for reliable operation in challenging environments. It includes diagnostic capabilities to check signal strength and quality, ensuring accurate measurements. The flow meter supports a maximum cable length of 200 meters between the converter and transducer, and it is essential to maintain proper installation conditions for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Clamp On Ultrasonic Flow Meter - UF2000M - Holykell Technology Company Limited
Changsha, Hunan, China
Clamp On Ultrasonic Flow Meter
UF2000M
Clamp On Ultrasonic Flow Meter UF2000M
Clamp On Ultrasonic Flow Meter is a non-contact type clamp-on flowmeter, which can not only measure the flow of large pipe diameter medium, but also can be used for the measurement of strong corrosive, non-conductive, radioactive and flammable and explosive medium.

Clamp On Ultrasonic Flow Meter is a non-contact type clamp-on flowmeter, which can not only measure the flow of large pipe diameter medium, but also can be used for the measurement of strong corrosive, non-conductive, radioactive and flammable and explosive medium.

Supplier's Site Datasheet

Technical Specifications

  Holykell Technology Company Limited
Product Category Liquid Flow Meters
Product Number UF2000M
Product Name Clamp On Ultrasonic Flow Meter
Meter Technology Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Roots Flow Meter - HRF - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Process Media Type Liquid
View Details
Metal Tube Rotameter - HTR - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
Process Media Type Liquid
View Details
Open Channel Flow Meter - UFL9000 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Process Media Type Liquid
Display Digital
View Details
Mass Flow Meter - HQF - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Operating Temperature -42 to 302 F (-41 to 150 C)
Process Media Type Liquid
Meter Type Mass Flow Meter
View Details