Holykell Technology Company Limited Submersible Ceramic Capacitance Level Sensor HPT613-S

Description
HPT613-S Submersible ceramic capacitance level sensor is a liquid level measuring instrument with high stability and precision. It adopts fully sealed 316SS stainless steel body and ceramic core body, high explosion-proof and easy to clean.
Request a Quote Datasheet
Description
HPT613-S Submersible ceramic capacitance level sensor is a liquid level measuring instrument with high stability and precision. It adopts fully sealed 316SS stainless steel body and ceramic core body, high explosion-proof and easy to clean.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible Ceramic Capacitance Level Sensor - HPT613-S - Holykell Technology Company Limited
Changsha, Hunan, China
Submersible Ceramic Capacitance Level Sensor
HPT613-S
Submersible Ceramic Capacitance Level Sensor HPT613-S
HPT613-S Submersible ceramic capacitance level sensor is a liquid level measuring instrument with high stability and precision. It adopts fully sealed 316SS stainless steel body and ceramic core body, high explosion-proof and easy to clean.

HPT613-S Submersible ceramic capacitance level sensor is a liquid level measuring instrument with high stability and precision. It adopts fully sealed 316SS stainless steel body and ceramic core body, high explosion-proof and easy to clean.

Supplier's Site Datasheet

Technical Specifications

  Holykell Technology Company Limited
Product Category Level Sensors
Product Number HPT613-S
Product Name Submersible Ceramic Capacitance Level Sensor
Device Classification Sensor Only
Measuring Range 0.0 to 7874 inch (0.0 to 200000 mm)
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Type Level Transmitter - HPT612 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Device Classification Transmitter
Measuring Range 0.0 to 3937 inch (0.0 to 100000 mm)
Media Type Liquid
View Details
Small Range Ultrasonic Level Transducer - UE3005 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Device Classification Transmitter
Measuring Range 39.37 to 78.74 inch (1000 to 2000 mm)
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
View Details
Guided Wave Radar Level Sensor - HR683 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Device Classification Sensor Only
Measuring Range 787 inch (20000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Radar Tank Level Sensor - HR261 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.1969 +/-inch (5 +/-mm)
Media Type Liquid
View Details