Holykell Technology Company Limited Submersible Diesel/Gasoline Level Transmitter HPT604-BL

Description
This submersible level sensor adopts SUS304 stainless steel housing and a filter cap(two kinds of filter caps optional), and can be put in water/oil/fuel/chemi cal tanks or reservoir directly for liquid level measurement. It features high corrosion-resistant and can be used in explosive environment.
Request a Quote Datasheet
Description
This submersible level sensor adopts SUS304 stainless steel housing and a filter cap(two kinds of filter caps optional), and can be put in water/oil/fuel/chemi cal tanks or reservoir directly for liquid level measurement. It features high corrosion-resistant and can be used in explosive environment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible Diesel/Gasoline Level Transmitter - HPT604-BL - Holykell Technology Company Limited
Changsha, Hunan, China
Submersible Diesel/Gasoline Level Transmitter
HPT604-BL
Submersible Diesel/Gasoline Level Transmitter HPT604-BL
This submersible level sensor adopts SUS304 stainless steel housing and a filter cap(two kinds of filter caps optional), and can be put in water/oil/fuel/chemi cal tanks or reservoir directly for liquid level measurement. It features high corrosion-resistant and can be used in explosive environment.

This submersible level sensor adopts SUS304 stainless steel housing and a filter cap(two kinds of filter caps optional), and can be put in water/oil/fuel/chemical tanks or reservoir directly for liquid level measurement. It features high corrosion-resistant and can be used in explosive environment.

Supplier's Site Datasheet

Technical Specifications

  Holykell Technology Company Limited
Product Category Level Sensors
Product Number HPT604-BL
Product Name Submersible Diesel/Gasoline Level Transmitter
Device Classification Transmitter
Measuring Range 0.0 to 787 inch (0.0 to 20000 mm)
Media Type Liquid
Output Options AnalogVoltage; AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Radar Tank Level Sensor - HR261 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.1969 +/-inch (5 +/-mm)
Media Type Liquid
View Details
Fuel Level and Volume Sensor - HPT604-LT - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Wiring Type Ultrasonic Level Sensor - UE3003 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Device Classification Sensor Only
Measuring Range 98.43 to 591 inch (2500 to 15000 mm)
Media Type Liquid
View Details
Ultrasonic Liquid Level Meter - HLU - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Measuring Range 3937 to 11811 inch (100000 to 300000 mm)
Media Type Liquid
Meter Technology Type Ultrasonic/Sonic
View Details