Hilman Rollers FT Hilman Rollers .75-RP

Description
FT Series Hilman Rollers are the most popular choice because they have the widest array of top configurations. First choose either Swivel or Rigid and then choose your contact surface; either Smooth steel, Diamond steel or a Padded top. Any swivel top variety can be selected with or without the Locking feature.
Description
FT Series Hilman Rollers are the most popular choice because they have the widest array of top configurations. First choose either Swivel or Rigid and then choose your contact surface; either Smooth steel, Diamond steel or a Padded top. Any swivel top variety can be selected with or without the Locking feature.

Suppliers

Company
Product
Description
Supplier Links
FT  Hilman Rollers - .75-RP - Hilman Rollers
Marlboro, NJ, USA
FT Hilman Rollers
.75-RP
FT Hilman Rollers .75-RP
FT Series Hilman Rollers are the most popular choice because they have the widest array of top configurations. First choose either Swivel or Rigid and then choose your contact surface; either Smooth steel, Diamond steel or a Padded top. Any swivel top variety can be selected with or without the Locking feature.

FT Series Hilman Rollers are the most popular choice because they have the widest array of top configurations. First choose either Swivel or Rigid and then choose your contact surface; either Smooth steel, Diamond steel or a Padded top. Any swivel top variety can be selected with or without the Locking feature.

Supplier's Site
LD  Hilman Rollers - .75-RP - Hilman Rollers
Marlboro, NJ, USA
LD Hilman Rollers
.75-RP
LD Hilman Rollers .75-RP
Individual Light Duty Series Hilman Rollers are some of the handiest Hilman Rollers you can own. Easy to secure and store. Individual Light Duty Series Hilman Rollers are available in two different capacities, .75-Ton and 2-Ton. Choices of Top Styles include Rigid-Smooth (RS), Rigid-Pad (RP), Swivel-Smooth (SS) and Swivel-Pad (SP).

Individual Light Duty Series Hilman Rollers are some of the handiest Hilman Rollers you can own. Easy to secure and store. Individual Light Duty Series Hilman Rollers are available in two different capacities, .75-Ton and 2-Ton. Choices of Top Styles include Rigid-Smooth (RS), Rigid-Pad (RP), Swivel-Smooth (SS) and Swivel-Pad (SP).

Supplier's Site

Technical Specifications

  Hilman Rollers
Product Category Roller Dollies
Product Number .75-RP
Product Name FT Hilman Rollers
Type Machine Dollie
Load Capacity 1500 lbs (680 kg)
Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
C)FLUSH DOLLY - HRD2718F-3P - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Type Furniture Dollie
Length 18 inch (457 mm)
Width 27 inch (686 mm)
View Details
MECO Drum Dollies - MEC2763 - REB Storage Systems International
REB Storage Systems International
Specs
Type Drum Dollie
Roller Description 3" Steel
Load Capacity 1200 lbs (544 kg)
View Details
OT/NT/T  Hilman Rollers - 37.5-OT - Hilman Rollers
Specs
Type Machine Dollie
Load Capacity 75000 lbs (34014 kg)
Length 15 inch (381 mm)
View Details