Hi-Tech Seals, Inc. Homogenous U-Cups MHU

Description
Homogenous U-cup (block vees) are non-loaded, single material U-cup. The Homo U-cup (HU) is popular in low pressure applications where a low friction seal would be beneficial. The seal is most commonly used in pneumatic applications as a rod or piston seal. The design is suited for situation where space is limited. The HU seal is typically made from an 80 durometer Nitrile but also comes in Fluorocarbon, Neoprene and homogenous materials. As pressure is applied to the homogenous U-cup the seal experience an increase in sealing force until it reaches the maximum pressure the seal can handle. Homogenous U-cup seals can handle up to 500 psi.
Datasheet
Description
Homogenous U-cup (block vees) are non-loaded, single material U-cup. The Homo U-cup (HU) is popular in low pressure applications where a low friction seal would be beneficial. The seal is most commonly used in pneumatic applications as a rod or piston seal. The design is suited for situation where space is limited. The HU seal is typically made from an 80 durometer Nitrile but also comes in Fluorocarbon, Neoprene and homogenous materials. As pressure is applied to the homogenous U-cup the seal experience an increase in sealing force until it reaches the maximum pressure the seal can handle. Homogenous U-cup seals can handle up to 500 psi.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Homogenous U-Cups - MHU - Hi-Tech Seals, Inc.
Edmonton, Alberta, Canada
Homogenous U-Cups
MHU
Homogenous U-Cups MHU
Homogenous U-cup (block vees) are non-loaded, single material U-cup. The Homo U-cup (HU) is popular in low pressure applications where a low friction seal would be beneficial. The seal is most commonly used in pneumatic applications as a rod or piston seal. The design is suited for situation where space is limited. The HU seal is typically made from an 80 durometer Nitrile but also comes in Fluorocarbon, Neoprene and homogenous materials. As pressure is applied to the homogenous U-cup the seal experience an increase in sealing force until it reaches the maximum pressure the seal can handle. Homogenous U-cup seals can handle up to 500 psi.

Homogenous U-cup (block vees) are non-loaded, single material U-cup. The Homo U-cup (HU) is popular in low pressure applications where a low friction seal would be beneficial. The seal is most commonly used in pneumatic applications as a rod or piston seal. The design is suited for situation where space is limited. The HU seal is typically made from an 80 durometer Nitrile but also comes in Fluorocarbon, Neoprene and homogenous materials.

As pressure is applied to the homogenous U-cup the seal experience an increase in sealing force until it reaches the maximum pressure the seal can handle. Homogenous U-cup seals can handle up to 500 psi.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Seals, Inc.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number MHU
Product Name Homogenous U-Cups
Material (ASTM Abbreviation) Nitrile (NBR)
Orientation / Direction Piston Seal
Action Single Acting
Seal Type Cup Packing
Unlock Full Specs
to access all available technical data

Similar Products

Cap Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature)
Seal Type (Composite Seal)
View Details
ptfe backup rings -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Packing Set -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene (optional feature); Nitrile (NBR) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); Polyetheretherketon (PEEK) (optional feature); Polytetrafluoroethylene (PTFE) (optional feature)
Orientation / Direction Symmetric Seal
Action Single Acting; Double Acting
View Details
Buffer Seal - MRB S – Heavy Duty Metric Rod Buffer Seal - Hi-Tech Seals, Inc.
Specs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); Polyurethane (optional feature); Bronze Filled PTFE ring with a Nitrile Loader
Orientation / Direction Rod Seal
Seal Type Cup Packing
View Details