Hi-Tech Seals, Inc. Polyimide Tape Kapton® Tape

Description
Kapton® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500°F/260°C, and as low as -452°F/-269°C. With its high dielectric properties Kapton® Tape is widely used by the MWD industry and aerospace industries, and conforms to MIL-P-46112, TYPE I . The Silicone adhesive used on the tape ensures that it does not leave any reside behind when removed. Kapton® is a registered trademark of DuPont™.
Description
Kapton® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500°F/260°C, and as low as -452°F/-269°C. With its high dielectric properties Kapton® Tape is widely used by the MWD industry and aerospace industries, and conforms to MIL-P-46112, TYPE I . The Silicone adhesive used on the tape ensures that it does not leave any reside behind when removed. Kapton® is a registered trademark of DuPont™.

Suppliers

Company
Product
Description
Supplier Links
Polyimide Tape - Kapton® Tape - Hi-Tech Seals, Inc.
Edmonton, Alberta, Canada
Polyimide Tape
Kapton® Tape
Polyimide Tape Kapton® Tape
Kapton® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500°F/260°C, and as low as -452°F/-269°C. With its high dielectric properties Kapton® Tape is widely used by the MWD industry and aerospace industries, and conforms to MIL-P-46112, TYPE I . The Silicone adhesive used on the tape ensures that it does not leave any reside behind when removed. Kapton® is a registered trademark of DuPont™.

Kapton® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500°F/260°C, and as low as -452&degF/-269&degC. With its high dielectric properties Kapton® Tape is widely used by the MWD industry and aerospace industries, and conforms to MIL-P-46112, TYPE I . The Silicone adhesive used on the tape ensures that it does not leave any reside behind when removed. Kapton® is a registered trademark of DuPont™.

Supplier's Site

Technical Specifications

  Hi-Tech Seals, Inc.
Product Category Adhesive Tapes
Product Number Kapton® Tape
Product Name Polyimide Tape
Type Adhesive Tape; Industrial Tape; Heat Resistant Tape
Unlock Full Specs
to access all available technical data