Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head of the piston with a follower plate to hold it on the piston. Piston cups are fabric reinforced in different materials.
| Hi-Tech Seals, Inc. | |
|---|---|
| Product Category | Hydraulic Seals and Pneumatic Seals |
| Product Number | CS 100 |
| Product Name | CrownSeal® Piston Seals |
| Material (ASTM Abbreviation) | Ethylene Propylene (optional feature); Nitrile (NBR) (optional feature); Polychloroprene (CR) (optional feature); Polytetrafluoroethylene (PTFE) (optional feature); Polyurethane (optional feature) |
| Orientation / Direction | Piston Seal |
| Action | Single Acting |
| Seal Type | Piston Ring |
| Design Units | English |