Hewlett Packard Enterprise Enterprise Class Data Storage Platform HPE XP7

Description
Do you require 99.99999% uptime on your data center storage infrastructure? The HPE XP7 Storage provides top performance, extreme availability, easy consolidation capability and outstanding Hewlett Packard Enterprise support and investment protection. Designed for applications requiring 100% data availability, the HPE XP7 combines a seven 9’s platform (99.99999%) of fully online scalable, redundant hardware, with ultra-high-performan ce, and advanced data replication, disaster recovery (DR) and online data migration capabilities. The HPE XP7 High Availability Software enables continuous access to HPE XP7 data - even in the case of a complete data center failure, increasing the reliability to fourteen 9s (99.999999999999%) availability. Delivers compression and deduplication capability across all media types (flash and disks) more than doubling the effective capacity. A single HPE XP7 concurrently supports open systems, mainframe, and HPE NonStop on one unit. Capacity 8.0 PB Raw 7.0 PB Useable 247 PB External Storage Maximum Supported Capacities Drive description (2304) SFF SAS or (1152) LFF SAS or (384) SFF SAS/SSD or (576) Flash Module SAS Maximum Supported Quantity of Media Form Factors HPE XP7 supports combining multiple media formats in the same system.
Description
Do you require 99.99999% uptime on your data center storage infrastructure? The HPE XP7 Storage provides top performance, extreme availability, easy consolidation capability and outstanding Hewlett Packard Enterprise support and investment protection. Designed for applications requiring 100% data availability, the HPE XP7 combines a seven 9’s platform (99.99999%) of fully online scalable, redundant hardware, with ultra-high-performan ce, and advanced data replication, disaster recovery (DR) and online data migration capabilities. The HPE XP7 High Availability Software enables continuous access to HPE XP7 data - even in the case of a complete data center failure, increasing the reliability to fourteen 9s (99.999999999999%) availability. Delivers compression and deduplication capability across all media types (flash and disks) more than doubling the effective capacity. A single HPE XP7 concurrently supports open systems, mainframe, and HPE NonStop on one unit. Capacity 8.0 PB Raw 7.0 PB Useable 247 PB External Storage Maximum Supported Capacities Drive description (2304) SFF SAS or (1152) LFF SAS or (384) SFF SAS/SSD or (576) Flash Module SAS Maximum Supported Quantity of Media Form Factors HPE XP7 supports combining multiple media formats in the same system.

Suppliers

Company
Product
Description
Supplier Links
Enterprise Class Data Storage Platform - HPE XP7 - Hewlett Packard Enterprise
Palo Alto, CA, USA
Enterprise Class Data Storage Platform
HPE XP7
Enterprise Class Data Storage Platform HPE XP7
Do you require 99.99999% uptime on your data center storage infrastructure? The HPE XP7 Storage provides top performance, extreme availability, easy consolidation capability and outstanding Hewlett Packard Enterprise support and investment protection. Designed for applications requiring 100% data availability, the HPE XP7 combines a seven 9’s platform (99.99999%) of fully online scalable, redundant hardware, with ultra-high-performan ce, and advanced data replication, disaster recovery (DR) and online data migration capabilities. The HPE XP7 High Availability Software enables continuous access to HPE XP7 data - even in the case of a complete data center failure, increasing the reliability to fourteen 9s (99.999999999999%) availability. Delivers compression and deduplication capability across all media types (flash and disks) more than doubling the effective capacity. A single HPE XP7 concurrently supports open systems, mainframe, and HPE NonStop on one unit. Capacity 8.0 PB Raw 7.0 PB Useable 247 PB External Storage Maximum Supported Capacities Drive description (2304) SFF SAS or (1152) LFF SAS or (384) SFF SAS/SSD or (576) Flash Module SAS Maximum Supported Quantity of Media Form Factors HPE XP7 supports combining multiple media formats in the same system.

Do you require 99.99999% uptime on your data center storage infrastructure? The HPE XP7 Storage provides top performance, extreme availability, easy consolidation capability and outstanding Hewlett Packard Enterprise support and investment protection. Designed for applications requiring 100% data availability, the HPE XP7 combines a seven 9’s platform (99.99999%) of fully online scalable, redundant hardware, with ultra-high-performance, and advanced data replication, disaster recovery (DR) and online data migration capabilities. The HPE XP7 High Availability Software enables continuous access to HPE XP7 data - even in the case of a complete data center failure, increasing the reliability to fourteen 9s (99.999999999999%) availability. Delivers compression and deduplication capability across all media types (flash and disks) more than doubling the effective capacity. A single HPE XP7 concurrently supports open systems, mainframe, and HPE NonStop on one unit.

Capacity

  • 8.0 PB Raw
  • 7.0 PB Useable
  • 247 PB External Storage
  • Maximum Supported Capacities

Drive description

  • (2304) SFF SAS or
  • (1152) LFF SAS or
  • (384) SFF SAS/SSD or
  • (576) Flash Module SAS
  • Maximum Supported Quantity of Media Form Factors
  • HPE XP7 supports combining multiple media formats in the same system.
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Data Storage Systems
Product Number HPE XP7
Product Name Enterprise Class Data Storage Platform
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S25Z4-512GDSDE-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ReadyNAS 424-High-performance Business Data Storage - RN424 - NETGEAR Inc.
Specs
Interface USB; Gigabit LAN Ports, eSATA Expansion Ports
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
View Details