Cylinlock™ 824 is a general-purpose, single-component anaerobic adhesive designed for bonding cylindrical assemblies between ferrous or copper alloy metal surfaces. It is a green fluorescent liquid with a viscosity of 1,500 to 2,100 cP at 25°C and a specific gravity of 1.09. When cured, it forms a thermoset plastic with a compressive shear strength of at least 3,500 psi on steel, certified to NSF/ANSI/CAN Standard 61 for domestic hot water systems up to 60°C and compliant with MIL-R-46082B (Type III) and ASTM D5363 (AN0421). It is not recommended for use in oxygen-rich systems, chlorine, or on thermoplastic plastics.
Cylinlock® 824 is a general purpose, single-component, anaerobic adhesive used primarily for joining cylindrical assemblies of all types. It is a low viscosity, self-hardening adhesive that cures when confined between ferrous or copper alloy metals. The cured adhesive is a thermoset plastic suitable for exposure to most solvents.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 382410 |
| Product Name | Formulations - Applications - Retaining Compounds - Cylinlock 824 |
| Cure / Technology | Thermoset; Single Component |