Hernon HASA 39781 is a single-component, anaerobic structural adhesive for bonding rigid assemblies of metal, glass, and ceramics, curing at room temperature with high shear strength and low dielectric properties. It is a clear yellow liquid with a viscosity of 3,000-6,000 cP at 25°C and specific gravity of 1.10, and requires activator 37824 for optimal cure on substrates like grit-blasted steel. The adhesive forms a thermoset plastic with a coefficient of thermal expansion of 200×10⁻⁶/K, thermal conductivity of 0.400 W/(m·K), and dielectric constant of 1.25 at 100 Hz. It achieves a shear strength of 1000-2000 psi after 24 hours with activator applied to one surface, retains ≥13.8 N/mm² at −20°C, and resists transformer oil and automatic transmission fluid. The formulation contains no solvents, has a VOC level of 265 g/L, and is not recommended for use with plastics or in oxygen-rich environments. Storage is advised between 7°C and 29°C.
HASA 39781 is a single-component, anaerobic, structural adhesive designed for bonding rigid assemblies. HASA 39781 cure is accomplished when mating surfaces including metal, glass and ceramics are joined together. Accelerated cures are possible with the application of primers or by a short, low temperature heat cycle. Upon cure, HASA 39781 is a highly crosslinked thermoset plastic with excellent properties over a wide range of conditions.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 33978172 |
| Product Name | Formulations - Applications - Bonding - HASA 39781 |
| Cure / Technology | Thermoset; Single Component |