Instantbond 123 is a medium viscosity, single-component, solventless, room-temperature curing cyanoacrylate adhesive that polymerizes rapidly upon contact with surface moisture, developing handling strength within seconds and full strength in hours. It bonds metals, thermoplastics, elastomers, ceramics, leather, cork, and paper, but is not recommended for long-term glass-to-glass applications. It cures in 20 to 40 seconds on phenolic substrates at 22°C and 50% relative humidity, with a shear strength of 1750 to 3650 psi on steel after 24 hours at 22°C. The adhesive meets CID A-A-3097 Type II Class 2 and MIL-A-46050C Type II Class 2 requirements. It operates between -55°C and 82°C and is not suitable for oxygen-rich or strong oxidizing environments. The product is supplied as a clear liquid with a viscosity of 100-120 cP at 25°C and a specific gravity of 1.07.
Instantbond® 123 is a medium viscosity, state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface moisture commences the cure of the adhesive. Instantbond® 123 develops handling strength within seconds and full functional strength in a few hours. Instantbond® 123 can bond a wide variety of surfaces including metals, thermoplastics, elastomers, ceramics, leather, cork, and paper. Notwithstanding the superior bonding capability of Instantbond® 123, it is NOT recommended for long-term glass to glass bonding applications.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 123PT |
| Product Name | Formulations - Applications - Bonding - Instantbond 123 |
| Cure / Technology | Single Component |